ISO 13935-2
Textiles - Seam Tensile Properties of Fabrics and Made-Up Textile Articles - Part 2: Determination of Maximum Force to Seam Rupture Using the Grab Method
inactive
Buy Now
| Organization: | ISO |
| Publication Date: | 15 February 1999 |
| Status: | inactive |
| Page Count: | 14 |
| ICS Code (Textile fabrics): | 59.080.30 |
| ICS Code (Clothes): | 61.020 |
Document History
April 1, 2014
Textiles - Seam tensile properties of fabrics and made-up textile articles - Part 2: Determination of maximum force to seam rupture using the grab method
This part of ISO 13935 specifies methods for the determination of seam maximum force of sewn seams when the force is applied perpendicularly to the seam. This part of ISO 13935 describes the method...
ISO 13935-2
February 15, 1999
Textiles - Seam Tensile Properties of Fabrics and Made-Up Textile Articles - Part 2: Determination of Maximum Force to Seam Rupture Using the Grab Method
A description is not available for this item.