IEC 60947-6-2

Low-Voltage Switchgear and Controlgear - Part 6-2: Multiple Function Equipment - Control and Protective Switching Devices (or Equipment) (CPS)

inactive
Buy Now
Organization: IEC
Publication Date: 1 October 2002
Status: inactive
Page Count: 76
ICS Code (Low voltage switchgear and controlgear): 29.130.20
ICS Code (Switches): 29.120.40
scope:

Scope and object

This part of IEC 60947 applies to control and protective switching devices (or equipment) (CPS), the main contacts of which are intended to be connected to circuits of rated voltage not exceeding 1 000 V a.c. or 1 500 V d.c.

CPSs are intended to provide both protective and control functions for circuits and are operated otherwise than by hand. They may also fulfill additional functions, such as isolation.

The object of this part is to state:

- the characteristics of CPS's;

- the conditions with which CPS's shall comply with reference to their operation and behaviour, their dielectric properties, the degree of protection provided by their enclosure where applicable;

- the tests intended to verify that these conditions have been met, and the methods to be adopted for these tests;

- the information to be marked on or given with the CPS's.

Document History

June 1, 2023
LOW-VOLTAGE SWITCHGEAR AND CONTROLGEAR– Part 6-2: Multiple function equipment – Control and protective switching devices (or equipment) (CPS)
A description is not available for this item.
December 1, 2021
Low-voltage switchgear and controlgear – Part 6-2 : Multiple function equipment – Control and protective switching devices (or equipment) (CPS)
A description is not available for this item.
December 1, 2020
Low-voltage switchgear and controlgear – Part 6-2: Multiple function equipment – Control and protective switching devices (or equipment) (CPS)
This document applies to control and protective switching devices (or equipment) (CPS), the main contacts of which are intended to be connected to circuits of rated voltage not exceeding 1 000 V AC...
March 1, 2007
Low-voltage switchgear and controlgear – Part 6-2: Multiple function equipment – Control and protective switching devices (or equipment) (CPS)
Scope and object This part of IEC 60947 applies to control and protective switching devices (or equipment) (CPS), the main contacts of which are intended to be connected to circuits of rated voltage...
IEC 60947-6-2
October 1, 2002
Low-Voltage Switchgear and Controlgear - Part 6-2: Multiple Function Equipment - Control and Protective Switching Devices (or Equipment) (CPS)
Scope and object This part of IEC 60947 applies to control and protective switching devices (or equipment) (CPS), the main contacts of which are intended to be connected to circuits of rated voltage...
October 1, 2002
A mendment 1 Low-voltage switchgear and controlgear – Part 6-2: Multiple function equipment – Control and protective switching devices (or equipment) (CPS)
Scope and object This part of IEC 60947 applies to control and protective switching devices (or equipment) (CPS), the main contacts of which are intended to be connected to circuits of rated voltage...
March 1, 1999
Low-Voltage Switchgear and Controlgear - Part 6-2: Multiple Function Equipment - Control and Protective Switching Devices (or Equipment) (CPS)
A description is not available for this item.

References

Advertisement