FORD - SK-M99G9531-A
NOISE ABSORBING PART, LOW DENSITY, ENGINE HOOD ***TO BE USED WITH FORD WSS-M99P1111-A***
inactive, Most Current
| Organization: | FORD |
| Publication Date: | 31 July 2002 |
| Status: | inactive |
| Page Count: | 9 |
scope:
1. SCOPE
The material defined by this specification is a mildew, engine oil, and moisture resistant synthetic resin bonded molded part of low density based on cotton fiber felt with an admixture of synthetic and woolen recycling fiber material. The face side is covered with a synthetic fiber felt adhered to the substrate.
Document History
SK-M99G9531-A
July 31, 2002
NOISE ABSORBING PART, LOW DENSITY, ENGINE HOOD ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE
The material defined by this specification is a mildew, engine oil, and moisture resistant synthetic resin bonded molded part of low density based on cotton fiber felt with an admixture of...
December 16, 1994
NOISE ABSORBING PART, LOW DENSITY, ENGINE HOOD
1. SCOPE The material defined by this specification is a mildew, engine oil, and moisture resistant synthetic resin bonded moulded part of low density based on cotton fiber felt with an admixture of...