DS/ISO 8426
Hydraulic fluid power - Positive displacement pumps and motors - Determination of derived capacity
| Organization: | DS |
| Publication Date: | 18 November 1991 |
| Status: | inactive |
| Page Count: | 11 |
| ICS Code (Pumps and motors): | 23.100.10 |
scope:
The standard specifies the methods for determining the derived capacity of fluid power positive displacement hydraulic pumps and motors under steady-state conditions and at defined, continuously rotating shaft speeds. The unit may be tested as a pump, with mechanical energy applied to the shaft and hydraulic energy obtained at the fluid connections, or as a motor with the hydraulic energy supplied to the fluid connections and mechanical energy obtained at the shaft.
Document History