ISO/IEC 17011

Conformity assessment General requirements for accreditation bodies accrediting conformity assessment bodies

inactive
Buy Now
Organization: ISO
Publication Date: 1 September 2004
Status: inactive
Page Count: 28
ICS Code (Product and company certification. Conformity assessment): 03.120.20
scope:

This International Standard specifies general requirements for accreditation bodies assessing and accrediting conformity assessment bodies (CABs). It is also appropriate as a requirements document for the peer evaluation process for mutual recognition arrangements between accreditation bodies.

Accreditation bodies operating in accordance with this International Standard do not have to offer accreditation to all types of CABs.

For the purposes of this International Standard, CABs are organizations providing the following conformity assessment services: testing, inspection, management system certification, personnel certification, product certification and, in the context of this International Standard, calibration.

NOTE General requirements for these bodies have been established, for example in International Standards and Guides (examples of which are given in the Bibliography).

Document History

November 1, 2017
Conformity assessment - Requirements for accreditation bodies accrediting conformity assessment bodies
This document specifies requirements for the competence, consistent operation and impartiality of accreditation bodies assessing and accrediting conformity assessment bodies. NOTE In the context of...
September 1, 2004
Conformity assessment General requirements for accreditation bodies accrediting conformity assessment bodies
A description is not available for this item.
ISO/IEC 17011
September 1, 2004
Conformity assessment General requirements for accreditation bodies accrediting conformity assessment bodies
This International Standard specifies general requirements for accreditation bodies assessing and accrediting conformity assessment bodies (CABs). It is also appropriate as a requirements document...

References

Advertisement