DLA - SMD-5962-98514

MICROCIRCUIT, HYBRID, LINEAR, NEGATIVE VOLTAGE REGULATOR

inactive
Organization: DLA
Publication Date: 27 October 1997
Status: inactive
Page Count: 9
scope:

This drawing documents five product assurance classes, class D (lowest reliability), class E, (exceptions), class G (lowest high reliability), class H (high reliability), and class K, (highest reliability) and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of radiation hardness assurance levels are reflected in the PIN.

The PIN shall be as shown in the following example:

Device classes H and K RHA marked devices shall meet the MIL-PRF-38534 specified RHA levels and shall be marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.

The device type(s) shall identify the circuit function as follows:

Device type Generic number Circuit function 01 MSK 1362B 1/ Negative voltage regulator

This device class designator shall be a single letter identifying the product assurance level as follows:

Device class Device performance documentation D, E, G, H, or K Certification and qualification to MIL-PRF-38534

The case outline(s) shall be as designated in MIL-STD-1835 and as follows:

Outline letter Descriptive designator Terminals Package style 1 MACY1-X10 10 Can

The lead finish shall be as specified in MIL-PRF-38534.

Input voltage (VIN) .................................... 50 V Input-output voltage differential ...................... 50 V 3/ Total power dissipation (PD) ........................... 500 mW Junction temperature (TJ) .............................. 150°C Thermal resistance, junction-to-case (θJC) ............. See MIL-STD-1835 Thermal resistance, junction-to-ambient (θJA) .......... 150°C/W Lead temperature (soldering, 10 seconds) ............... +300°C Storage temperature range .............................. −65°C to +150°C

Supply voltage range........................... −50 V dc to −8.0 V dc Case operating temperature range (TC).......... −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

February 12, 2019
MICROCIRCUIT, HYBRID, LINEAR, NEGATIVE VOLTAGE REGULATOR
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
October 24, 2006
MICROCIRCUIT, HYBRID, LINEAR, NEGATIVE VOLTAGE REGULATOR
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
October 24, 2006
MICROCIRCUIT, HYBRID, LINEAR, NEGATIVE VOLTAGE REGULATOR
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
October 26, 2001
MICROCIRCUIT, HYBRID, LINEAR, NEGATIVE VOLTAGE REGULATOR
A description is not available for this item.
June 27, 2001
MICROCIRCUIT, HYBRID, LINEAR, NEGATIVE VOLTAGE REGULATOR
A description is not available for this item.
SMD-5962-98514
October 27, 1997
MICROCIRCUIT, HYBRID, LINEAR, NEGATIVE VOLTAGE REGULATOR
This drawing documents five product assurance classes, class D (lowest reliability), class E, (exceptions), class G (lowest high reliability), class H (high reliability), and class K, (highest...
Advertisement