SN - NS-EN 1964-2:2001

Transportable gas cylinders - Specification for the design and construction of refillable transportable seamless steel gas cylinders of water capacities from 0,5 litre up to and including 150 litres - Part 2: Cylinders made of seamless steel with an Rm value of 1100 MPa and above

inactive, Most Current
Organization: SN
Publication Date: 10 January 2002
Status: inactive
ICS Code (Pressure vessels): 23.020.30
ICS Code (Gas cylinders): 23.020.35

Document History

NS-EN 1964-2:2001
January 10, 2002
Transportable gas cylinders - Specification for the design and construction of refillable transportable seamless steel gas cylinders of water capacities from 0,5 litre up to and including 150 litres - Part 2: Cylinders made of seamless steel with an Rm value of 1100 MPa and above
A description is not available for this item.

References

Advertisement