IEEE 1566

Standard for Performance of Adjustable Speed AC Drives Rated 375 kW and Larger

inactive
Buy Now
Organization: IEEE
Publication Date: 6 December 2005
Status: inactive
Page Count: 48
scope:

Abstract:  This standard is applied to ac adjustable speed drive (ASD) systems rated above 375 kW and above 750 V output voltage as used in petrochemical and similar applications. The performance requirements for an ASD system including, but not limited to, input transformer or reactor as required, power electronics, control interfaces, cooling system, switchgear, and motor are covered. Requirements for power quality, engineering analysis, start-up assistance, training, and spare parts are also included. Certain items such as the motor, switchgear, or transformer may be excluded from the scope of vendor supply if specified in the data sheets; any special requirements for the excluded equipment shall be given by the system vendor.

Scope

This standard applies to ac adjustable speed drive (ASD) systems rated above 375 kW and above 750 V output voltage as used in petrochemical and similar applications. It covers the performance requirements for an ASD system including, but not limited to, input transformer or reactor as required, power electronics, control interfaces, cooling system, switchgear, and motor. Requirements for power quality, engineering analysis, start-up assistance, training, and spare parts are also included. Certain items such as the motor, switchgear, or transformer may be excluded from the scope of vendor supply if specified in the data sheets; the system vendor shall specify any special requirements for the excluded equipment.

Purpose

The purpose of this standard is to assist users in defining the required performance of a drive system in clear terms. It is not intended to specify a particular technology that must be followed. It is intended to be used with the data sheets given in Annex A and Annex B.

 

 

Document History

February 16, 2015
Performance of Adjustable-Speed AC Drives Rated 375 kW and Larger
This standard applies to ac adjustable-speed drive (ASD) systems rated above 375 kW and above 750 V output voltage as used in petrochemical and similar applications. It covers the performance...
IEEE 1566
December 6, 2005
Standard for Performance of Adjustable Speed AC Drives Rated 375 kW and Larger
Abstract:  This standard is applied to ac adjustable speed drive (ASD) systems rated above 375 kW and above 750 V output voltage as used in petrochemical and similar applications. The performance...

References

Advertisement