DLA - SMD-5962-93214 REV A
MICROCIRCUIT, LINEAR, PRECISION PLUS OR MINUS 10 V VOLTAGE REFERENCE, MONOLITHIC SILICON
inactive
| Organization: | DLA |
| Publication Date: | 11 January 2002 |
| Status: | inactive |
| Page Count: | 11 |
Document History
April 25, 2022
MICROCIRCUIT, LINEAR, PRECISION ±10 V VOLTAGE REFERENCE, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
Replaceability....
September 10, 2015
MICROCIRCUIT, LINEAR, PRECISION ±10 V VOLTAGE REFERENCE, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead finishes are...
July 15, 2009
MICROCIRCUIT, LINEAR, PRECISION PLUS OR MINUS 10 V VOLTAGE REFERENCE, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
SMD-5962-93214 REV A
January 11, 2002
MICROCIRCUIT, LINEAR, PRECISION PLUS OR MINUS 10 V VOLTAGE REFERENCE, MONOLITHIC SILICON
A description is not available for this item.
July 22, 1993
MICROCIRCUIT, LINEAR, PRECISION PLUS OR MINUS 10 V VOLTAGE REFERENCE, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes Q and M) and...