FORD - SD-M2G9508-A
ADHESIVE, SYNTHETIC RUBBER BASED, SOLVENT RELEASE, HEAT RESISTANT ***TO BE USED WITH FORD WSS-M99P1111-A***
inactive, Most Current
| Organization: | FORD |
| Publication Date: | 16 January 2003 |
| Status: | inactive |
| Page Count: | 3 |
scope:
1. SCOPE
The material defined by this specification is a synthetic rubber based, solvent release, heat resistant adhesive. This material is a sprayable as well as a brushable adhesive.
Document History
SD-M2G9508-A
January 16, 2003
ADHESIVE, SYNTHETIC RUBBER BASED, SOLVENT RELEASE, HEAT RESISTANT ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE
The material defined by this specification is a synthetic rubber based, solvent release, heat resistant adhesive. This material is a sprayable as well as a brushable adhesive.
November 24, 1994
ADHESIVE, SYNTHETIC RUBBER BASED, SOLVENT RELEASE, HEAT RESISTANT
1. SCOPE The material defined by this specification is a synthetic rubber based, solvent release, heat resistant adhesive. This material is a sprayable as well as a brushable adhesive.