AIIM MS34

Dimensions for Reels Used for 16 mm and 35 mm Microfilm

active, Most Current
Buy Now
Organization: AIIM
Publication Date: 1 January 1990
Status: active
Page Count: 8
scope:

This standard covers the essential dimensions of lightweight reels made of plastic or metal used for the storage and retrieval of processed 16 mm and 35 mm microfilm that is used in manually threaded equipment.

Camera spools are also frequently used for storing processed microfilm. The dimensions for these spools are not included in this standard but may be found in ANSI/AIIM MS29-1987.

Document History

AIIM MS34
January 1, 1990
Dimensions for Reels Used for 16 mm and 35 mm Microfilm
This standard covers the essential dimensions of lightweight reels made of plastic or metal used for the storage and retrieval of processed 16 mm and 35 mm microfilm that is used in manually threaded...

References

Advertisement