NPFC - DOD-L-85734

LUBRICATING OIL, HELICOPTER TRANSMISSION SYSTEM, SYNTHETIC BASE

inactive
Buy Now
Organization: NPFC
Publication Date: 25 August 1993
Status: inactive
Page Count: 2

Document History

August 28, 2019
Lubricating Oil, Helicopter Transmission System, Synthetic Base
A description is not available for this item.
June 29, 2004
LUBRICATING OIL, HELICOPTER TRANSMISSION SYSTEM, SYNTHETIC BASE
These lubricating oils are intended for use in helicopter transmissions and gearboxes for air, sea, and ground mobility equipment. These oils are designed for operation within the approximate bulk...
September 15, 1999
LUBRICATING OIL, HELICOPTER TRANSMISSION SYSTEM, SYNTHETIC BASE
A description is not available for this item.
DOD-L-85734
August 25, 1993
LUBRICATING OIL, HELICOPTER TRANSMISSION SYSTEM, SYNTHETIC BASE
A description is not available for this item.
December 22, 1986
LUBRICATING OIL, HELICOPTER TRANSMISSION SYSTEM, SYNTHETIC BASE
A description is not available for this item.
February 21, 1986
LUBRICATING OIL, HELICOPTER TRANSMISSION SYSTEM, SYNTHETIC BASE
The helicopter transmission system lubricating oil is intended for use in helicopter transmissions only within the approximate temperature range of −40° to 135°C (−40° to 275°F).

References

Advertisement