IEC 61008-2-1

Residual current operated circuit-breakers without integral overcurrent protection for household and similar uses (RCCB´S) Part 2-1: Applicability of the general rules to RCCB´s functionally independent of line voltage

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 December 1990
Status: active
Page Count: 12
ICS Code (Fuses and other overcurrent protection devices): 29.120.50
scope:

This clause of Part 1 is applicable, except as follows:

Replace the first paragraph by the following:

This International Standard applies to RCCB's functionally independent of line voltage, for househole and similar uses, not incorporating overcurrent protection, for rated voltages not exceeding 440 V a.c. and rated currents not exceeding 125 A, intended principally for protection against electric shock hazard.

Document History

IEC 61008-2-1
December 1, 1990
Residual current operated circuit-breakers without integral overcurrent protection for household and similar uses (RCCB´S) Part 2-1: Applicability of the general rules to RCCB´s functionally independent of line voltage
This clause of Part 1 is applicable, except as follows: Replace the first paragraph by the following: This International Standard applies to RCCB’s functionally independent of line voltage, for...

References

Advertisement