DS/ISO 16387

Soil quality - Effects of pollutants on Enchytraeidae (Enchytraeus sp.) - Determination of effects on reproduction and survival

inactive
Organization: DS
Publication Date: 15 April 2005
Status: inactive
Page Count: 35
ICS Code (Biological properties of soils): 13.080.30
scope:

This International Standard describes a method for determining the effects of substances or contaminated soils on reproduction and on survival of the worm Enchytraeus albidus (Enchytraeidae). The animals are exposed to the substances by dermal and alimentary uptake using a defined artificial soil substrate to which specified amounts of that substance are added, or by using a soil substrate of unknown quality. This International Standard is applicable to test substances that are either insoluble or soluble in water, although the method of application differs.

Document History

April 11, 2023
Soil quality – Effects of contaminants on Enchytraeidae (Enchytraeus sp.) – Determination of effects on reproduction
This document specifies one of the methods for evaluating the habitat function of soils and determining effects of soil contaminants and substances on the reproduction of Enchytraeus sp. by dermal...
DS/ISO 16387
April 15, 2005
Soil quality - Effects of pollutants on Enchytraeidae (Enchytraeus sp.) - Determination of effects on reproduction and survival
This International Standard describes a method for determining the effects of substances or contaminated soils on reproduction and on survival of the worm Enchytraeus albidus (Enchytraeidae). The...
Advertisement