NAVISTAR - TMS 6916

Adhesive/Sealant, Heat Expanding

inactive
Organization: NAVISTAR
Publication Date: 1 April 2006
Status: inactive
Page Count: 9
scope:

This specification covers the general requirements, property and performance requirements, quality, source approval and quality control requirements.

Restricted Chemical Substances

Effective January 1, 2007, all product supplied to the requirements of this specification must comply with the requirements of the CEMS B-50 specification.

Description of Types

Type I (Replaced By Type III)

Type I was a plastisol type sealant. It is NOT RECOMMENDED FOR NEW DESIGN. Type I has been replaced by Type III.

Type II

An extruded elastomeric adhesive that can be used for bonding roof and other panels to reinforcements over a range of gap sizes. This product is used with oily metal and must be compatible with pretreat and E-coat operations. It expands and cures in the primer oven in a temperature range of 149-177°C (300-350°F).

Type III

A pumpable elastomeric adhesive and sealant designed for bonding reinforcements to cab panels and for filling seams, gaps and holes. It shall be suitable for use in resistance-welded joints. This product is used with oily metal and must be compatible with pretreat and E-coat operations. It expands and cures in the primer oven in a temperature range of 149-177°C (300-350°F).

Type IV

Same as Type II except for reduced expansion properties suitable for joints with narrower gaps.

Type V

Similar to Type II except it is generally applied over the E-coat primer as an air/dust sealant.

Type VI

Similar to Type II except it is extruded or molded in a unique shape to improve fit/assembly and to further resist wash off.

Type VII

Similar to Type II except for its design intention as NVH (Noise and Vibration Harshness) or water/air barrier. It expands and cures in E-coat oven at a temperature range of 160-205C (320-400F).

Type VIIA

Same as Type VII except it has higher expansion properties and a lower viscosity.

Type VIII

Similar to Type II except it cures at a lower temperature.

Type IX

Similar to Type II except it cures at a lower temperature and is non-expanding.

Document History

June 1, 2016
VOID - Adhesive/Sealant, Heat Expanding
A description is not available for this item.
June 1, 2011
Adhesive/Sealant, Heat Expanding
This specification covers the general requirements, property and performance requirements, quality, source approval and quality control requirements. Restricted Chemical Substances Effective...
TMS 6916
April 1, 2006
Adhesive/Sealant, Heat Expanding
This specification covers the general requirements, property and performance requirements, quality, source approval and quality control requirements. Restricted Chemical Substances Effective January...
September 1, 2000
Adhesive/Sealant, Heat Expanding
2.0 SCOPE This specification covers the general requirements, property and performance requirements, quality, source approval and quality control requirements.
April 1, 1999
Adhesive/Sealant, Heat Expanding
A description is not available for this item.

References

Advertisement