DS/ISO/IEC 15415

Information technology - Automatic identification and data capture techniques - Bar code print quality test specification - Two-dimensional symbols

inactive
Organization: DS
Publication Date: 9 July 2004
Status: inactive
Page Count: 58
ICS Code (Information coding): 35.040
scope:

This part of ISO/IEC 15415 . specifies two methodologies for the measurement of specific attributes of two-dimensional bar code symbols, one of these being applicable to multi-row bar code symbologies and the other to twodimensional matrix symbologies; . defines methods for evaluating and grading these measurements and deriving an overall assessment of symbol quality; . gives information on possible causes of deviation from optimum grades to assist users in taking appropriate corrective action. This International Standard applies to those two-dimensional symbologies for which a reference decode algorithm has been defined, but its methodologies can be applied partially or wholly to other similar symbologies.

Document History

January 30, 2012
Information technology - Automatic identification and data capture techniques - Bar code symbol print quality test specification - Two-dimensional symbols
This International Standard - specifies two methodologies for the measurement of specific attributes of two-dimensional bar code symbols, one of these being applicable to multi-row bar code...
DS/ISO/IEC 15415
July 9, 2004
Information technology - Automatic identification and data capture techniques - Bar code print quality test specification - Two-dimensional symbols
This part of ISO/IEC 15415 . specifies two methodologies for the measurement of specific attributes of two-dimensional bar code symbols, one of these being applicable to multi-row bar code...

References

Advertisement