DLA - MIL-P-0036599

PIPETS, PLASTIC, DISPOSABLE, STERILE

active, Most Current
Organization: DLA
Publication Date: 21 November 1969
Status: active
Page Count: 16
scope:

This specification covers three types of sterile, disposable, plastic, cotton plugged pipets suitable for use in laboratory procedures.

Sterile, disposable pipets covered by this specification shall be of the following types and classes, as specified (see 6.3):

Type I General Type II Serological Type III Bacteriological Class 1. 1.0 milliliter (ml), Not Graduated Class 2. 1.0 ml in 1/10 ml Class 3. 1.0 ml in 1/100 ml Class 4. 1.1 ml in 1.0, 0.5 ml Class 5. 5.0 ml in 1/10 ml Class 6. 10.0 ml in 1/10 ml

intended Use:

Pipets covered by this specification are for general, serological, and bacteriological use as indicated in 6.3.

Document History

MIL-P-0036599
November 21, 1969
PIPETS, PLASTIC, DISPOSABLE, STERILE
This specification covers three types of sterile, disposable, plastic, cotton plugged pipets suitable for use in laboratory procedures. Sterile, disposable pipets covered by this specification shall...

References

Advertisement