SN - NS-ISO 8860-1:1987

Information processing - Data interchange on 90 mm (3.5 in) flexible disk cartridges using modified frequency modulation recording at 7 958 ftprad on 80 tracks on each side - Part 1: Dimensional, physical and magnetic characteristics (= EN 28860-1) (ISO 8860-1:1987)

inactive, Most Current
Organization: SN
Publication Date: 1 October 1989
Status: inactive
ICS Code (Magnetic storage devices in general): 35.220.20

Document History

NS-ISO 8860-1:1987
October 1, 1989
Information processing - Data interchange on 90 mm (3.5 in) flexible disk cartridges using modified frequency modulation recording at 7 958 ftprad on 80 tracks on each side - Part 1: Dimensional, physical and magnetic characteristics (= EN 28860-1) (ISO 8860-1:1987)
A description is not available for this item.
Advertisement