ETSI - EN 301 217-2
V Interfaces at the Digital Service Node (SN); Interfaces at the VB5.2 Reference Point for the Support of Broadband or Combined Narrowband and Broadband Access Networks (ANs); Part 2: Protocol Implementation Conformance Statement (PICS) Proforma Specification
| Organization: | ETSI |
| Publication Date: | 1 June 1999 |
| Status: | inactive |
| Page Count: | 43 |
scope:
The present document provides the Protocol Implementation Conformance Statement (PICS) proforma for the V interfaces at the digital Service Node (SN) Interfaces at VB5.2 reference point for the support of broadband or combined narrowband and broadband Access Networks defined in EN 301 217-1 [4] in compliance with the relevant requirements, and in accordance with the relevant guidance given in ISO/IEC 9646-7 [6] and ETS 300 406 [2].
It details in tabular form the implementation options, i.e. the optional functions additional to those which are mandatory to implement.
Document History