DLA - SMD-5962-87808

MICROCIRCUIT, DIGITAL, HIGH SPEED CMOS, 4-BIT SYNCHRONOUS UP/DOWN DECADE COUNTER WITH ASYNCHRONOUS RESET, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 17 April 1987
Status: inactive
Page Count: 15
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The complete part number shall be as shown in the following example:

The device type shall identify the circuit function as follows:

Device type Generic number Circuit function 01 54HC192 Counter, decade, up/down, 4-bit synchronous with asychronous reset

The case outlines shall be as designated in appendix C of MIL-M-38510, and as follows:

Outline letter Case outline E D-2 (16-lead, ¼" × ⅞"), dual-in-line package 2 C-2 (20-terminal, .350" × .350"), square chip carrier package

Supply voltage range - - - - - - - - - - - - - - - −0.5 V dc to +7.0 V dc DC input voltage - - - - - - - - - - - - - - - - - −0.5 V dc to VCC +0.5 V dc DC output voltage - - - - - - - - - - - - - - - - −0.5 V dc to VCC +0.5 V dc Clamp diode current - - - - - - - - - - - - - - - ±20 mA DC output current (per pin) - - - - - - - - - - - ±25 mA DC VCC or GND current (per pin) - - - - - - - - - ±50 mA Storage temperature range - - - - - - - - - - - - −65°C to +150°C Maximum power dissipation (PD) 2/ - - - - - - - - 500 mW Lead temperature (soldering, 10 seconds) - - - - - +260°C Thermal resistance, junction-to-case (θJC): Case R - - - - - - - - - - - - - - - - - - - - - See MIL-M-38510, appendix C Case 2 - - - - - - - - - - - - - - - - - - - - - 60°C/W 3/ Junction temperature (TJ) - - - - - - - - - - - - - +175°C

Supply voltage (VCC) - - - - - - - - - - - - +2.0 V dc to +6.0 V dc Case operating temperature range (TC) - - - −55°C to +125°C Input rise or fall time: VCC = 2.0 V - - - - - - - - - - - - - - - 0 to 1000 ns VCC = 4.5 V - - - - - - - - - - - - - - - 0 to 500 ns VCC = 6.0 V - - - - - - - - - - - - - - - 0 to 400 ns Minimum setup time, data to load (tS): TC = +25°C: VCC = 2.0 V - - - - - - - - - - - - - - - 110 ns VCC = 4.5 V - - - - - - - - - - - - - - - 22 ns VCC = 6.0 V - - - - - - - - - - - - - - - 19 ns TC = −55°C to +125°C: VCC = 2.0 V - - - - - - - - - - - - - - - 165 ns VCC = 4.5 V - - - - - - - - - - - - - - - 33 ns VCC = 6.0 V - - - - - - - - - - - - - - - 28 ns Minimum hold time, data to load (tH): TC = +25°C: VCC = 2.0 V - - - - - - - - - - - - - - - 5 ns VCC = 4.5 V - - - - - - - - - - - - - - - 5 ns VCC = 6.0 V - - - - - - - - - - - - - - - 5 ns TC = −55°C to +125°C VCC = 2.0 V - - - - - - - - - - - - - - - 5 ns VCC = 4.5 V - - - - - - - - - - - - - - - 5 ns VCC = 6.0 V - - - - - - - - - - - - - - - 5 ns Minimum clear/load pulse width (tW): TC = +25°C: VCC = 2.0 V - - - - - - - - - - - - - - - 260 ns VCC = 4.5 V - - - - - - - - - - - - - - - 52 ns VCC = 6.0 V - - - - - - - - - - - - - - - 45 ns TC = −55°C to +125°C: VCC = 2.0 V - - - - - - - - - - - - - - - 390 ns VCC = 4.5 V - - - - - - - - - - - - - - - 78 ns VCC = 6.0 V - - - - - - - - - - - - - - - 68 ns Minimum count up/down pulse width (tW) TC = +25°C: VCC = 2.0 V - - - - - - - - - - - - - - - 125 ns VCC = 4.5 V - - - - - - - - - - - - - - - 25 ns VCC = 6.0 V - - - - - - - - - - - - - - - 21 ns TC = −55°C to +125°C: VCC = 2.0 V - - - - - - - - - - - - - - - 190 ns VCC = 4.5 V - - - - - - - - - - - - - - - 38 ns VCC = 6.0 V - - - - - - - - - - - - - - - 32 ns Minimum recovery time, clear to clock (tREC) TC = +25°C: VCC = 2.0 V - - - - - - - - - - - - - - - 50 ns VCC = 4.5 V - - - - - - - - - - - - - - - 10 ns VCC = 6.0 V - - - - - - - - - - - - - - - 9 ns TC = −55°C to +125°C: VCC = 2.0 V - - - - - - - - - - - - - - - 75 ns VCC = 4.5 V - - - - - - - - - - - - - - - 15 ns VCC = 6.0 V - - - - - - - - - - - - - - - 13 ns Maximum frequency, count up/down (fMAX) TC = +25°C: VCC = 2.0 V - - - - - - - - - - - - - - - 3 MHz VCC = 4.5 V - - - - - - - - - - - - - - - 18 MHz VCC = 6.0 V - - - - - - - - - - - - - - - 20 MHz TC = −55°C to +125°C: VCC = 2.0 V - - - - - - - - - - - - - - - 2 MHz VCC = 4.5 V - - - - - - - - - - - - - - - 11 MHz VCC = 6.0 V - - - - - - - - - - - - - - - 12 MHz

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

July 28, 2023
MICROCIRCUIT, DIGITAL, HIGH SPEED CMOS, 4-BIT SYNCHRONOUS UP/DOWN DECADE COUNTER WITH ASYCHRONOUS RESET, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
August 29, 2017
MICROCIRCUIT, DIGITAL, HIGH SPEED CMOS, 4-BIT SYNCHRONOUS UP/DOWN DECADE COUNTER WITH ASYCHRONOUS RESET, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
July 26, 2011
MICROCIRCUIT, DIGITAL, HIGH SPEED CMOS, 4-BIT SYNCHRONOUS UP/DOWN DECADE COUNTER WITH ASYCHRONOUS RESET, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
July 15, 2005
MICROCIRCUIT, DIGITAL, HIGH SPEED CMOS, 4-BIT SYNCHRONOUS UP/DOWN DECADE COUNTER WITH ASYNCHRONOUS RESET, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
SMD-5962-87808
April 17, 1987
MICROCIRCUIT, DIGITAL, HIGH SPEED CMOS, 4-BIT SYNCHRONOUS UP/DOWN DECADE COUNTER WITH ASYNCHRONOUS RESET, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
Advertisement