ASTM International - ASTM A368-95a(2013)

Standard Specification for Stainless Steel Wire Strand

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 October 2013
Status: inactive
Page Count: 3
ICS Code (Steel wire, wire ropes and link chains): 77.140.65
scope:

1.1 This specification covers stainless steel wire strand composed of a multiplicity of round wires and suitable for use as guy wires, overhead ground wires, and similar purposes.

1.2 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

abstract:

This specification covers the standard for stainless steel wire strand composed of a multiplicity of round wires and suitable for use as guy wires, overhead ground wires, and similar purposes.... View More

Document History

March 1, 2019
Standard Specification for Stainless Steel Wire Strand
1.1 This specification covers stainless steel wire strand composed of a multiplicity of round wires and suitable for use as guy wires, overhead ground wires, and similar purposes. 1.2 The values...
ASTM A368-95a(2013)
October 1, 2013
Standard Specification for Stainless Steel Wire Strand
This specification covers the standard for stainless steel wire strand composed of a multiplicity of round wires and suitable for use as guy wires, overhead ground wires, and similar purposes....
May 1, 2009
Standard Specification for Stainless Steel Wire Strand
This specification covers the standard for stainless steel wire strand composed of a multiplicity of round wires and suitable for use as guy wires, overhead ground wires, and similar purposes....
September 1, 2004
Standard Specification for Stainless Steel Wire Strand
This specification covers the standard for stainless steel wire strand composed of a multiplicity of round wires and suitable for use as guy wires, overhead ground wires, and similar purposes....
January 1, 2001
Standard Specification for Stainless Steel Wire Strand
1.1 This specification covers stainless steel wire strand composed of a multiplicity of round wires and suitable for use as guy wires, overhead ground wires, and similar purposes. 1.2 The values...
Advertisement