NPFC - MIL-DTL-11484/12

LAPEL BUTTON, SOLDIER'S MEDAL

inactive
Buy Now
Organization: NPFC
Publication Date: 27 September 1996
Status: inactive
Page Count: 2
scope:

This specification is approved for use by all Departments and Agencies of the Department of Defense.

The requirements for acquiring the product described herein shall consist of this specification sheet and the issue of MIL-DTL-11484 listed in that issue of the Department of Defense Index of Specifications and Standards (DoDISS) specified in the solicitation.

MATERIAL: Gilding Medal DIMENSIONS: HEIGHT (Overall): 9/64 inch (0.36 cm) (REF) WIDTH (Overall): 21/32 inch (1.67 cm) (REF) THICKNESS (At Edge): 0.065 inch ± 0.005 inch (0.165 cm ± 0.012 cm) FINISH: Hard Enameled, Gold Plated, Mirror-like Polished and shall match TIOH Metal Finish Chip Number 6.

NOTES:

1. The term (REF) refers to the measurements taken from the Government furnished hub or die.

2. Enameled areas shall be as indicated. The colors shall conform to the TIOH color chip numbers listed below or the standard sample.

COLOR CHIP NO. Red 1 Blue 18 White 28

3. Epoxy resin (stoning epoxy) may be used in lieu of hard enamel at the option of the manufacturer.

4. Attaching device shall be prong with pick and wing type clutch. The prong shall be centered on the reverse side and fused or soldered to the lapel button.

CHANGES FROM PREVIOUS ISSUE: Marginal notations are not used in this revision to identify changes with respect to the previous issue due to the extent of the changes.

Document History

June 1, 2020
LAPEL BUTTON, SOLDIER’S MEDAL
A description is not available for this item.
August 8, 2015
LAPEL BUTTON, SOLDIER’S MEDAL
A description is not available for this item.
April 11, 2013
Lapel Button, Soldier's Medal
A description is not available for this item.
June 19, 2001
LAPEL BUTTON, SOLDIER'S MEDAL
A description is not available for this item.
January 20, 1999
LAPEL BUTTON, SOLDIER'S MEDAL
A description is not available for this item.
MIL-DTL-11484/12
September 27, 1996
LAPEL BUTTON, SOLDIER'S MEDAL
This specification is approved for use by all Departments and Agencies of the Department of Defense. The requirements for acquiring the product described herein shall consist of this specification...
January 14, 1994
LAPEL BUTTON, SOLDIER'S MEDAL
A description is not available for this item.
April 24, 1992
LAPEL BUTTON, SOLDIER'S MEDAL
A description is not available for this item.
June 27, 1988
LAPEL BUTTON, SOLDIER'S MEDAL
A description is not available for this item.
September 30, 1969
LAPEL BUTTON, SOLDIER'S MEDAL
A description is not available for this item.
June 21, 1965
LAPEL BUTTON, SOLDIER'S MEDAL
A description is not available for this item.

References

Advertisement