DS/IEC 122-1

Quartz crystal units for frequency control and selection - Part 1: Standard values and test conditions with Amendment No. 1 (1983)

inactive, Most Current
Organization: DS
Publication Date: 1 January 1985
Status: inactive
ICS Code (Piezoelectric devices): 31.140
scope:

Chapter I of this standard contains terms and definitions and gives standard values for operating temperature ranges, load capacitance, levels of drive and leak rate. Requirements concerning marking of the crystal unit are also stated. Chapter II deals with standard conditions for testing, visual examination. electrical and mechanical tests. A test schedule for type-tests is included.

Document History

DS/IEC 122-1
January 1, 1985
Quartz crystal units for frequency control and selection - Part 1: Standard values and test conditions with Amendment No. 1 (1983)
Chapter I of this standard contains terms and definitions and gives standard values for operating temperature ranges, load capacitance, levels of drive and leak rate. Requirements concerning marking...

References

Advertisement