ETSI - PRETS 300 058-2

Integrated Services Digital Network (ISDN); Call Waiting (CW) Supplementary Service Digital Subscriber Signalling System No. One (DSS1) Protocol Part 2: Protocol Implementation Conformance Statement (PICS) Proforma

inactive
Organization: ETSI
Publication Date: 1 January 1994
Status: inactive
Page Count: 21
scope:

This second part of ETS 300 058 is applicable to the stage three of the Call Waiting (CW) supplementary service for the pan-European Integrated Services Digital Network (ISDN) as provided by European public telecommunications operators at the T reference point or coincident S and T reference point (as defined in ITU-T Recommendation I.411 [10]) by means of the Digital Subscriber Signalling System No. one (DSS1) protocol. Stage three identifies the protocol procedures and switching functions needed to support a telecommunications service (see CCITT Recommendation I.130 [9]).

This ETS provides the Protocol Implementation Conformance Statement (PICS) proforma for the ISDN DSS1 CW supplementary service protocol as specified in ETS 300 056 [1] (stage one), ETS 300 0572 [2] (stage two) and ETS 300 058-1 [3] (stage three) in compliance with the relevant requirements and in accordance with the relevant guidance given in ISO/IEC 9646-7 [8].

Document History

June 1, 1998
Integrated Services Digital Network (ISDN); Call Waiting (CW) Supplementary Service; Digital Subscriber Signalling System No.One (DSS1) Protocol; Part 2: Protocol Implementation Conformance Statement (PICS) Proforma Specification
A description is not available for this item.
February 1, 1998
Integrated Services Digital Network (ISDN); Call Waiting (CW) Supplementary Service; Digital Subscriber Signalling System No.One (DSS1) Protocol; Part 2: Protocol Implementation Conformance Statement (PICS) Proforma Specification
This second part of EN 300 058 is applicable to the stage three of the Call Waiting (CW) supplementary service for the pan-European Integrated Services Digital Network (ISDN) as provided by European...
January 1, 1995
Integrated Services Digital Network (ISDN); Call Waiting (CW) Supplementary Service Digital Subscriber Signalling System No. One (DSS1) Protocol Part 2: Protocol Implementation Conformance Statement (PICS) Proforma Specification
This second part of ETS 300 058 is applicable to the stage three of the Call Waiting (CW) supplementary service for the pan-European Integrated Services Digital Network (ISDN) as provided by European...
January 1, 1995
Integrated Services Digital Network (ISDN); Call Waiting (CW) Supplementary Service; Digital Subscriber Signalling System No. One (DSS1) Protocol; Part 2: Protocol Implementation Conformance Statement (PICS) Proforma Specification
This second part of ETS 300 058 is applicable to the stage three of the Call Waiting (CW) supplementary service for the pan-European Integrated Services Digital Network (ISDN) as provided by European...
PRETS 300 058-2
January 1, 1994
Integrated Services Digital Network (ISDN); Call Waiting (CW) Supplementary Service Digital Subscriber Signalling System No. One (DSS1) Protocol Part 2: Protocol Implementation Conformance Statement (PICS) Proforma
This second part of ETS 300 058 is applicable to the stage three of the Call Waiting (CW) supplementary service for the pan-European Integrated Services Digital Network (ISDN) as provided by European...

References

Advertisement