MODUK - TS 10301

Polyethylene Film and Sheet, Transparent, Antistatic

active, Most Current
Organization: MODUK
Publication Date: 22 September 1987
Status: active
Page Count: 13
scope:

This specification relates to low density antistatic polyethylene film of nominal thickness 150 μm and sheet of nominal thickness 1.5 mm suitable for use in the fabrication of antistatic protective structures. The material has the ability to deal with frictional charge generation, but is not able to dissipate static or protect devices from electrostatic potentials produced by an external source.

Document History

TS 10301
September 22, 1987
Polyethylene Film and Sheet, Transparent, Antistatic
This specification relates to low density antistatic polyethylene film of nominal thickness 150 μm and sheet of nominal thickness 1.5 mm suitable for use in the fabrication of antistatic protective...

References

Advertisement