DS/IEC 383

Tests on insulators of ceramic material or glass for ove rhead lines with a nominal voltage greater than 1 000 V

inactive, Most Current
Organization: DS
Publication Date: 1 January 1982
Status: inactive
scope:

Defines terms and insulator characteristics and prescribes c onditions under which specified values of these characterist ics shall be verified. Also prescribes test methods and acce ptance criteria. Does not include any tests for verifying in sulator behaviour with load variations and temperature varia tions. However, for long-term tests and performance tests, s ee Publication 575: Thermal-mechanical performance test and mechanical performance on string insulator units (report), w hich proposes typ---

Document History

DS/IEC 383
January 1, 1982
Tests on insulators of ceramic material or glass for ove rhead lines with a nominal voltage greater than 1 000 V
Defines terms and insulator characteristics and prescribes c onditions under which specified values of these characterist ics shall be verified. Also prescribes test methods and acce ptance criteria....

References

Advertisement