DS/HD 606.2 S1
Measurement of smoke density of electric cables burning under defined conditions - Part 2: Test procedure and requirements
inactive, Most Current
| Organization: | DS |
| Publication Date: | 22 October 1997 |
| Status: | inactive |
| ICS Code (Cables): | 29.060.20 |
scope:
This Technical Report provides details of the test procedures to be employed for the measurement of the density of smoke emitted from cables burning under defined conditions. It describes the means of preparting and assembling for test cables having an overall diameter from 10 mm upwards, the method of burning the cables, and gives the requirements for evaluating test results.
Document History
DS/HD 606.2 S1
October 22, 1997
Measurement of smoke density of electric cables burning under defined conditions - Part 2: Test procedure and requirements
This Technical Report provides details of the test procedures to be employed for the measurement of the density of smoke emitted from cables burning under defined conditions. It describes the means...