ISO 8536-8
Infusion Equipment for Medical Use - Part 8: Infusion equipment for use with pressure infusion apparatus
inactive
Buy Now
| Organization: | ISO |
| Publication Date: | 15 August 2004 |
| Status: | inactive |
| Page Count: | 16 |
| ICS Code (Transfusion, infusion and injection equipment): | 11.040.20 |
scope:
This part of ISO 8536 gives users information on sterilized infusion sets for single use with pressure infusion equipment up to a maximum of 200 kPa (2 bar).
Document History
June 15, 2015
Infusion equipment for medical use - Part 8: Infusion sets for single use with pressure infusion apparatus
This part of ISO 8536 gives users information on sterilized infusion sets for single use with pressure infusion apparatus up to a maximum of 200 kPa (2 bar).
In some countries, the national...
ISO 8536-8
August 15, 2004
Infusion Equipment for Medical Use - Part 8: Infusion equipment for use with pressure infusion apparatus
This part of ISO 8536 gives users information on sterilized infusion sets for single use with pressure infusion equipment up to a maximum of 200 kPa (2 bar).