DLA - SMD-5962-88515
MICROCIRCUITS, DIGITAL, BIPOLAR, PROGRAMMABLE LOGIC, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 21 July 1988 |
| Status: | inactive |
| Page Count: | 12 |
scope:
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".
The complete part number shall be as shown in the following example:
The device types shall identify the circuit function as follows:
Device type Generic number Circuit function 01 (See 6.4) 16-input, 8-output, combinatorial AND-OR-INVERT gate array 02 (See 6.4) 16-input 8-output, 8-register AND-OR-INVERT gate array 03 (See 6.4) 16-input, 8-output, 6-register AND-OR-INVERT gate array 04 (See 6.4) 16-input, 8-output, 4-register AND-OR-INVERT gate array
The case outlines shall be as designated in appendix C of MIL-M-38510, and as follows:
Outline letter Case outline R D-8 (20-lead, 1.060" × .310" × .200"), dual-in-line package S F-9 (20-lead, .540" × .300" × .100" maximum), flat package 2 C-2 (20-terminal, .358" × .358" × .100"), square chip carrier package
Supply voltage range - - - - - - - - - - - - - - - - −0.5 V dc to +7.0 V dc Input voltage range - - - - - - - - - - - - - - - - −1.5 V dc to +5.5 V dc Off-state output voltage range - - - - - - - - - - - −0.5 V dc to +5.5 V dc Storage temperature range- - - - - - - - - - - - - - −65°C to +150°C Maximum power dissipation (PD) 1/ - - - - - - - - - 303 mW Lead temperature (soldering, 10 seconds) - - - - - - +260°C Thermal resistance, junction-to-case (θJC): Cases R, S, and 2 - - - - - - - - - - - - - - - - - See MIL-M-38510, appendix C Junction temperature (TJ) - - - - - - - - - - - - - - +175°C
Supply voltage (VCC) - - - - - - - - - - - - - - - 4.5 V dc to 5.5 V dc Maximum low level input voltage (VIL)- - - - - - - 0.8 V dc Minimum high level input voltage (VIH) - - - - - - 2.0 V dc Case operating temperature range (TC)- - - - - - - −55°C to +125°C
intended Use:
Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More
Document History