ETSI - EN 301 007-1

Integrated Services Digital Network (ISDN); Signalling System No.7; Operations, Maintenance and Administration Part (OMAP); Part 1: Protocol Specification

inactive
Organization: ETSI
Publication Date: 1 February 1998
Status: inactive
Page Count: 57
scope:

This first part of EN 301 007 defines the requirements for monitoring and measuring in Signalling System No.7 networks (including measurements for message traffic accounting), the requirements for the Message Transfer Part (MTP) and the Signalling Connection Control Part (SCCP) managed objects, and the requirements for the MTP Routing Verification Test (MRVT) of Signalling System No.7 management. It also lists the considerations applicable when interconnecting Signalling System No.7 networks.

The requirements in the present document are based upon ITU-T Recommendations Q.750 [1], Q.751.1 [11], Q.752 to Q.754 [2] to [4], and ETS 300 356-1 [12].

The present document draws upon ITU-T Recommendations Q.750 [1], Q.752 to Q.754 [2] to [4], Q.755 [18] and M.4110 [17] as informative references, for considerations applicable to the inter-connection of Signalling System No.7 networks.

NOTE: The requirements of M.4110 [17] are used to derive the considerations in the present document, but the present document does not make any statement as to the applicability or otherwise of M.4110.

Document History

May 1, 1998
Integrated Services Digital Network (ISDN); Signalling System No.7; Operations, Maintenance and Administration Part (OMAP); Part 1: Protocol Specification
A description is not available for this item.
EN 301 007-1
February 1, 1998
Integrated Services Digital Network (ISDN); Signalling System No.7; Operations, Maintenance and Administration Part (OMAP); Part 1: Protocol Specification
This first part of EN 301 007 defines the requirements for monitoring and measuring in Signalling System No.7 networks (including measurements for message traffic accounting), the requirements for...
May 1, 1997
Integrated Services Digital Network (ISDN); Signalling System No.7; Operations, Maintenance and Administration Part (OMAP); Part 1: Protocol Specification
This European Standard (Telecommunications series) defines the requirements for monitoring and measuring in Signalling System No.7 networks (including measurements for message traffic accounting),...

References

Advertisement