NPFC - MIL-F-51539

FILTER UNIT, GAS-PARTICULATE: 400 CFM, 208 V, 400 HZ, M59

active, Most Current
Buy Now
Organization: NPFC
Publication Date: 28 September 1990
Status: active
Page Count: 12
scope:

This specification covers one type of gas particulate filter unit capable of delivering filtered air at a rate of 400 cubic feet per minute (cfm). (See 6.1.)

intended Use:

The M59 gas-particulate filter unit covered by this specification is designed to maintain a positive internal pressure in vans, vehicles and shelters using a filtered airflow to prevent the... View More

Document History

August 3, 2004
FILTER UNIT, GAS-PARTICULATE: 400 CFM, 208 V, 400 HZ, M59
A description is not available for this item.
December 27, 1995
FILTER UNIT, GAS-PARTICULATE: 400 CFM, 208 V, 400 HZ, M59
NOTICE OF INACTIVATION FOR NEW DESIGN This notice should be filed in front of MIL-F-51539A(EA), dated 28 September 1990, with Amendment 1, dated 24 January 1992. MIL-F-51539A(EA) is inactive for...
January 24, 1992
FILTER UNIT, GAS-PARTICULATE: 400 CFM, 208 V, 400 HZ, M59
A description is not available for this item.
MIL-F-51539
September 28, 1990
FILTER UNIT, GAS-PARTICULATE: 400 CFM, 208 V, 400 HZ, M59
The M59 gas-particulate filter unit covered by this specification is designed to maintain a positive internal pressure in vans, vehicles and shelters using a filtered airflow to prevent the...
March 29, 1988
FILTER UNIT, GAS-PARTICULATE: 400 CFM, 208 V, 400 HZ, M59
A description is not available for this item.

References

Advertisement