CEN - EN ISO 4042

Fasteners - Electroplated Coatings

inactive
Organization: CEN
Publication Date: 1 June 1999
Status: inactive
Page Count: 32
ICS Code (Mechanical systems and components for general use): 21
scope:

This International Standard specifies dimensional requirements for electroplated fasteners of steel or copper alloy. It specifies coating thicknesses and gives recommendations for hydrogen embrittlement relief for fasteners with high tensile strength or hardness and for surface-hardened fasteners.

This International Standard primarily concerns the electroplating of threaded fasteners, but it may also be applied to other threaded parts. For the applicability to screws that cut or form their own mating threads, see clause 8.

The specifications given in this International Standard may also be applied to non-threaded parts such as washers and pins.

Document History

June 1, 2022
Fasteners - Electroplated coating systems
This document specifies requirements for steel fasteners with electroplated coatings and coating systems. The requirements related to dimensional properties also apply to fasteners made of copper or...
September 1, 2018
Fasteners - Electroplated coating systems
This document specifies requirements for electroplated coatings and coating systems on steel fasteners. The requirements related to dimensional properties also apply to fasteners made of copper or...
EN ISO 4042
June 1, 1999
Fasteners - Electroplated Coatings
This International Standard specifies dimensional requirements for electroplated fasteners of steel or copper alloy. It specifies coating thicknesses and gives recommendations for hydrogen...

References

Advertisement