NEMA TC 9

Fittings for PVC Plastic Utilities Duct for Underground Installation

inactive
Buy Now
Organization: NEMA
Publication Date: 1 January 1999
Status: inactive
Page Count: 18
scope:

This standard covers the following types of fittings for PVC plastic utilities duct used for the underground installation of communication

and electrical wire and cable:

a. Type EB - Designed for encased burial in concrete when installed

in trenches underground.

b. Type DB - Designed for direct burial in trenches underground without a requirement for encasement in concrete.

Type DB may also be encased in concrete.

NOTE - The values stated in U.S. customary units are to be regarded as

the standard.

Document History

January 1, 2020
Fittings for Polyvinyl Chloride (PVC) Plastic Utilities Duct for Underground Installation
This Standard defines general requirements including materials, trade sizes, dimensions, and workmanship for the following types of fittings for PVC plastic utilities duct used for the underground...
January 1, 2004
Fittings for Polyvinyl Chloride (PVC) Plastic Utilities Duct for Underground Installation
This standard defines general requirements including materials, trade sizes, dimensions, and workmanship for the following types of fittings for PVC plastic utilities duct used for the underground...
NEMA TC 9
January 1, 1999
Fittings for PVC Plastic Utilities Duct for Underground Installation
This standard covers the following types of fittings for PVC plastic utilities duct used for the underground installation of communication and electrical wire and cable: a. Type EB - Designed for...
January 1, 1990
Fittings for ABS and PVC Plastic Utilities Duct for Underground Installation
A description is not available for this item.
January 1, 1983
FITTINGS FOR ABS AND PVC PLASTIC UTILITIES DUCT FOR UNDERGROUND INSTALLATION
A description is not available for this item.

References

Advertisement