DS/ISO/IEC 13248-2

Information Technology - Open Systems Interconnection - The Directory: Protocol Implementation Conformance Statement (PICS) proforma for the Directory System Protocol

inactive, Most Current
Organization: DS
Publication Date: 8 July 1999
Status: inactive
Page Count: 2
ICS Code (Application layer): 35.100.70
scope:

This International Standard provides the PICS proforma that the Directory System Protocol (DSP) specified in the ITU-T Rec. X.500 (1993) | International Standards ISO/IEC 9594:1995. This PICS proforma is in compliance with the relevant requirements, and in accordance with the relevant guidance for PICS proforma, given in ITU-T Rec. X.296 I ISO/IEC 9646-7.

Document History

DS/ISO/IEC 13248-2
July 8, 1999
Information Technology - Open Systems Interconnection - The Directory: Protocol Implementation Conformance Statement (PICS) proforma for the Directory System Protocol
This International Standard provides the PICS proforma that the Directory System Protocol (DSP) specified in the ITU-T Rec. X.500 (1993) | International Standards ISO/IEC 9594:1995. This PICS...
Advertisement