GMNA - GM6130M

Fuel and Oil Resistant Coupled Hose Assembly Braid Reinforced - Polytetrafluoroethylene

inactive
Buy Now
Organization: GMNA
Publication Date: 1 October 2001
Status: inactive
Page Count: 20
scope:

1 Scope

This specification covers coupled hose for use with gasoline, oil, and diesel fuel and related evaporative systems. These hose assemblies, Type I and Type II, are suitable for use at temperatures of ¿40 to +230 °C and operating pressures to 1.75 MPa. If no type is specified on drawing, it shall be assumed to be Type I. All testing parameters shall apply to both Type I and Type II unless specified. 1. Type I: Stainless Steel Reinforcement

Document History

May 1, 2018
Fuel and Oil Resistant Coupled Hose Assembly Braid Reinforced - Polytetrafluoroethylene
This specification covers coupled hose for use with gasoline, oil, and diesel fuel and related evaporative systems. These hose assemblies, Type I and Type II, are suitable for use at temperatures of...
April 1, 2004
Fuel and Oil Resistant Coupled Hose Assembly Braid Reinforced - Polytetrafluoroethylene
1 Scope This specification covers coupled hose for use with gasoline, oil, and diesel fuel and related evaporative systems. These hose assemblies, Type I and Type II, are suitable for use at...
August 1, 2002
Fuel and Oil Resistant Coupled Hose Assembly Braid Reinforced - Polytetrafluoroethylene
1 Scope This specification covers coupled hose for use with gasoline, oil, and diesel fuel and related evaporative systems. These hose assemblies, Type I and Type II, are suitable for use at...
GM6130M
October 1, 2001
Fuel and Oil Resistant Coupled Hose Assembly Braid Reinforced - Polytetrafluoroethylene
1 Scope This specification covers coupled hose for use with gasoline, oil, and diesel fuel and related evaporative systems. These hose assemblies, Type I and Type II, are suitable for use at...
June 1, 1998
Fuel and Oil Resistant Coupled Hose Assembly Stainless Steel Reinforced- Polytetrafluroethylene
1 SCOPE. This specification covers coupled hose for use with gasoline, oil, diesel fuel and related evaporative systems. These hose assemblies, Type I and Type II, are suitable for use at...
March 1, 1997
Fuel Oil Resistant Coupled Hose Assembly Stainless Steel Reinforced- Polytetrafluroethylene
A description is not available for this item.
January 1, 1996
Fuel Oil Resistant Coupled Hose Assembly Stainless Steel Reinforced- Polytetrafluroethylene
A description is not available for this item.

References

Advertisement