DS/ETS 300494-3
Radio Equipment and Systems (RES); Digital Enhanced Cordless Telecommunications (DECT); Generic Access Profile (GAP); Profile Test Specification (PTS); Part 3: Profile Specific Test Specification (PSTS) - Fixed radio Termination (FT)
| Organization: | DS |
| Publication Date: | 8 July 1999 |
| Status: | inactive |
scope:
This European Telecommunication Standard (ETS) contains the test specification for Digital Enhanced Cordless Telecommunications (DECT) Generic Access Profile (GAP) Fixed Part (FP) applications. The main objective of the GAP test specification is to provide approval tests giving a high probability of air interface inter-operability between different manufacturer's equipment in different environments (i.e. public, business and residential). The ISO standard for the methodology of conformance testing ISO/IES 9646 Parts 1 to 7 [9] to [15] is used as the basis for the test methodology, and as the basis for test case specification. This is considered as unsuitable for PH layer testing instead verbal description is used. The test cases listed in this ETS have been derived from the ETS 300 497-1 [18]. In addition as far as Physical layer is concerned I-ETS 300 176 [16] applies. Additional GAP specific test cases are included where required. The Profile IXIT is based on the DECT CI PIXITs specified in ETS 300 497-1 [18].
Document History