TIA-455-80

FOTP-80 Measurement of Cut-Off Wavelength of Single-Mode Fiber by Transmitted Power

inactive
Buy Now
Organization: TIA
Publication Date: 1 September 1998
Status: inactive
Page Count: 42
intended Use:

This method is intended to measure the cut-off wavelength of single-mode fiber by determining the wavelength at which the fiber transmission abruptly changes [1]. The value is affected by the... View More

Document History

December 15, 2020
IEC-60793-1-44 Optical Fibres-Part 1-44: Measurement Methods and Test Procedures- Cut-off Wavelength
This part of IEC 60793 establishes uniform requirements for measuring the cut-off wavelength of single-mode optical fibre, thereby assisting in the inspection of fibres and cables for commercial...
May 21, 2003
FOTP-80 IEC-60793-1-44 Optical Fibres – Part 1-44: Measurement Methods and Test Procedures – Cut-off Wavelength
This part of IEC 60793 establishes uniform requirements for measuring the cut-off wavelength of single-mode optical fibre, thereby assisting in the inspection of fibres and cables for commercial...
TIA-455-80
September 1, 1998
FOTP-80 Measurement of Cut-Off Wavelength of Single-Mode Fiber by Transmitted Power
This method is intended to measure the cut-off wavelength of single-mode fiber by determining the wavelength at which the fiber transmission abruptly changes [1]. The value is affected by the fiber...
January 1, 1996
FOTP-80 Measuring Cutoff Wavelength of Uncabled Single-Mode Fiber by Transmitted Power
A description is not available for this item.

References

Advertisement