NPFC - MIL-H-89201/3
HARBOR, APPROACH, AND COASTAL CHARTS AT SCALES 1:50,001 TO 1:100,000 (HAC 3)
| Organization: | NPFC |
| Publication Date: | 29 April 1995 |
| Status: | active |
| Page Count: | 192 |
scope:
This specification defines detailed requirements for the Defense Mapping Agency's (DMA) Harbor, Approach, and Coastal Charts at scales of 1:50,001 to 1:100,000 (HAC 3).
The purpose of this specification is to assure uniformity of treatment among mapping and charting elements, primarily DMA and its contractors, engaged in a coordinated production and maintenance program for this product. Feature requirements are stated in terms of DMA's Feature/Attribute Coding Standard (FACS), to maintain consistency between various DMA production methods. The use of FACS in this specification is not intended to imply any external digital data coding standard. FACS is the internal coding standard used by DMA's Digital Production System (DPS), which is the primary intended, but not exclusive, method for production of this product at this time. The Digital Geographic Information Exchange Standard (DIGEST) Feature Attribute Coding Catalog (FACC), not FACS, is the approved coding standard for the exchange of digital geographic data, as well as the standard for DMA's Vector Product Format product line. FACC may be included in, or replace FACS in a future edition of this specification. Beneficial comments (recommendations, additions, deletions) and any pertinent data which my be of use in improving this document should be addressed to: Director, Defense Mapping Agency, ATTN: PR, ST A-13, 8613 Lee Highway, Fairfax, VA 22031-2137 by using the Standardization Document Improvement Proposal (DD Form 1426) appearing at the end of this document or by letter.
The security classification of the products generated by the use of these specifications will be the lowest category practicable. When it is necessary to assign a security classification to the product, it shall be in accordance with established national security procedures.
This Appendix provides information about the product rules necessary for the production of Harbor, Approach, and Coastal Charts, at scales of 1:50,001 to 1:100,000. The information contained herein is intended for compliance.
intended Use:
Harbor and Approach and Coastal Charts (HACs) are various scale charts used for plotting ship courses in ocean waters. HACs are produced to support the naval and maritime community.
Document History