DS/EN 61049

Capacitors for use in tubular fluorescent and other discharge lamp circuits - Performance requirements

active, Most Current
Organization: DS
Publication Date: 28 November 1995
Status: active
ICS Code (Fluorescent lamps. Discharge lamps): 29.140.30
scope:

Specifies the requirements for both self-healing and non-self-healing continuously rated a.c. capacitors of up to and including 2,5 kvar, and not less than 0,1 µF, having a rated voltage not exceeding 1 000 V, which are intended for use in discharge lamp circuits operating at 50 Hz or 60 Hz and at altitudes up to 3 000 m. Does not cover radio-interference suppressor capacitors the requirements for which are given in IEC 384-14. This publication supersedes IEC 566.

Document History

DS/EN 61049
November 28, 1995
Capacitors for use in tubular fluorescent and other discharge lamp circuits - Performance requirements
Specifies the requirements for both self-healing and non-self-healing continuously rated a.c. capacitors of up to and including 2,5 kvar, and not less than 0,1 µF, having a rated voltage not...
Advertisement