DLA - SMD-5962-86863

MICROCIRCUITS, DIGITAL, BIPOLAR, 16-BIT MICROPROCESSOR

active, Most Current
Organization: DLA
Publication Date: 26 January 1987
Status: active
Page Count: 17
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The complete part number shall be as shown in the following example:

The device type shall identify the circuit function as follows:

Device type Generic number Circuit function 01 29116 High-performance 16-bit bipolar microprocessor

The case outline shall be as designated in appendix C of MIL-M-38510, and as follows:

Outline letter Case outline X See figure 1 (52-lead, 13/16" × 2 ⅝"), dual-in-line package

Supply voltage range - - - - - - - - - - - - - - - - - −0.5 V dc to +7.0 V dc Input voltage range- - - - - - - - - - - - - - - - - - −0.5 V dc to +5.5 V dc Storage temperature range- - - - - - - - - - - - - - - −65°C to +150°C Maximum power dissipation (PD) 2/- - - - - - - - - - - 4.1W Lead temperature (soldering, 10 seconds) - - - - - - - +300°C Thermal resistance, junction-to-case (θJC): Case X - - - - - - - - - - - - - - - - - - - - - - - 4°C/W Junction temperature (TJ)- - - - - - - - - - - - - - - +200°C DC voltage applied to outputs for high output state- - - - - - - - - - - - - - - - −0.5 V dc to +5.5 V dc DC input voltage - - - - - - - - - - - - - - - - - - - −0.5 V dc to +5.5 V dc DC output current, into outputs- - - - - - - - - - - - 30 mA DC input current - - - - - - - - - - - - - - - - - - - −30 mA to +5.0 mA

Supply voltage (VCC) - - - - - - - - - - - - - - - - - +4.5 V dc to +5.5 V dc Minimum high level input voltage (VIH) - - - - - - - - 2.0 V dc Maximum low level input voltage (VIL)- - - - - - - - - 0.8 V dc Case operating temperature range (TC)- - - - - - - - - −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

SMD-5962-86863
January 26, 1987
MICROCIRCUITS, DIGITAL, BIPOLAR, 16-BIT MICROPROCESSOR
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....

References

Advertisement