NACE RP0300

Pilot-Scale Evaluation of Corrosion and Fouling Control Additives for Open Recirculating Cooling Water Systems

inactive
Buy Now
Organization: NACE
Publication Date: 17 January 2003
Status: inactive
Page Count: 13
scope:

This standard covers the criteria that must be defined and implemented in a pilot-scale testing program to select water treatment programs for use in specific recirculating cooling water systems.

This standard covers only open recirculating cooling water systems. Closed cooling systems and once-through cooling water systems are specifically excluded.

This standard applies only to systems incorporating shell-and-tube heat exchangers with standard uncoated smooth tubes and cooling water on the tube side. Heat exchangers with shell-side water, plate and frame and or spiral heat exchangers, and other heat-exchange devices are specifically excluded. However, when the test conditions are properly set up to model the surface temperature and shear stress in more complex heat-transfer devices, the test results may predict what may occur in an operating heat exchanger of that design.

Document History

January 1, 2016
Corrosion of metals and alloys - Corrosion and fouling in industrial cooling water systems - Part 1: Guidelines for conducting pilot-scale evaluation of corrosion and fouling control additives for open recirculating cooling water systems
This part of ISO 16784 applies to corrosion and fouling in industrial cooling water systems. This part of ISO 16784 covers the criteria that must be defined and implemented in a pilot-scale testing...
March 1, 2006
Corrosion of metals and alloys Corrosion and fouling in industrial cooling water systems Part 1: Guidelines for conducting pilot-scale evaluation of corrosion and fouling control additives for open recirculating cooling water systems
This part of IS0 16784 applies to corrosion and fouling in industrial cooling water systems. This part of IS0 16784 covers the criteria that must be defined and implemented in a pilot-scale testing...
NACE RP0300
January 17, 2003
Pilot-Scale Evaluation of Corrosion and Fouling Control Additives for Open Recirculating Cooling Water Systems
This standard covers the criteria that must be defined and implemented in a pilot-scale testing program to select water treatment programs for use in specific recirculating cooling water systems....
June 16, 2000
Pilot Scale Evaluation of Corrosion and Scale Control Additives for Open Recirculating Cooling Water Systems
A description is not available for this item.

References

Advertisement