NPFC - MIL-S-19500/519
SEMICONDUCTOR DEVICE, DIODE, LIGHT EMITTING, RED TYPES JAN1N6092 AND JANTX1N6092 AND PANEL-MOUNTED ASSEMBLY TYPES JANM19500/51901 AND JTXM19500/51902
inactive
Buy Now
| Organization: | NPFC |
| Publication Date: | 19 January 1983 |
| Status: | inactive |
| Page Count: | 3 |
Document History
May 29, 2023
LIGHT EMITTING DIODE, RED, THROUGH-HOLE MOUNT AND PANEL MOUNT ASSEMBLY, CLEAR AND DIFFUSED LENS, TYPES 1N6092, 1N6609, M19500/51901, M19500/51902, M19500/51903 AND M19500/51904, QUALITY LEVELS JAN AND JANTX
Scope.
This specification covers the performance requirements for hermetically-sealed red discrete and panel mount light emitting diodes. Two levels of product assurance are provided for each device...
March 19, 2018
LIGHT EMITTING DIODE, RED, THROUGH-HOLE MOUNT AND PANEL MOUNT ASSEMBLY, CLEAR AND DIFFUSED LENS, TYPES 1N6092, 1N6609, M19500/51901, M19500/51902, M19500/51903 AND M19500/51904, QUALITY LEVELS JAN AND JANTX
This specification covers the performance requirements for hermetically-sealed red discrete and panel mount light emitting diodes. Two levels of product assurance are provided for each device type as...
April 19, 2016
LIGHT EMITTING DIODE, RED, THROUGH-HOLE MOUNT AND PANEL MOUNT ASSEMBLY, CLEAR AND DIFFUSED LENS, TYPES 1N6092, 1N6609, M19500/51901, M19500/51902, M19500/51903 AND M19500/51904, QUALITY LEVELS JAN AND JANTX
This specification covers the performance requirements for hermetically-sealed red discrete and panel mount light emitting diodes. Two levels of product assurance are provided for each device type as...
December 19, 2013
LIGHT EMITTING DIODE, RED, JEDEC TYPES JAN1N6092, JANTX1N6092 (DIFFUSED LENS), JAN1N6609, JANTX1N6609 (CLEAR LENS), AND PANEL MOUNT ASSEMBLY, TYPES JANM19500/51901, JANTXM19500/51902 (DIFFUSED LENS), JANM19500/51903 AND JANTXM19500/51904 (CLEAR LENS)
This specification covers the performance requirements for hermetically-sealed red discrete and panel mount light emitting diodes. Two levels of product assurance are provided for each device type as...
February 15, 2012
Semiconductor Device, Diode, Light Emitting, Red Types, JAN1N6092, JANTX1N6092, JAN1N6609 (Clear Lens) JANTX1N6609 (Clear Lens), and Panel Mount Assembly, Types JANM19500/51901, JANTXM19500/51902, JANM19500/51903 (Clear Lens), and JANTXM19500/51904 (Clear Lens)
This specification covers the performance requirements for hermetically-sealed red discrete and panel mount light emitting diodes. Two levels of product assurance are provided for each device type as...
May 1, 2007
SEMICONDUCTOR DEVICE, DIODE, LIGHT EMITTING, RED TYPES, JAN1N6092, JANTX1N6092, JAN1N6609 (CLEAR LENS) JANTX1N6609 (CLEAR LENS), AND PANEL MOUNT ASSEMBLY, TYPES JANM19500/51901, JANTXM19500/51902, JANM19500/51903 (CLEAR LENS), AND JANTXM19500/51904 (CLEAR LENS)
This specification covers the performance requirements for hermetically-sealed red discrete and panel mount light emitting diodes. Two levels of product assurance are provided for each device type as...
December 19, 2003
SEMICONDUCTOR DEVICE, DIODE, LIGHT EMITTING, RED TYPES JAN1N6092, JANTX1N6092, JAN1N6609 (CLEAR LENS), JANTX1N6609 (CLEAR LENS), AND PANEL MOUNT ASSEMBLY TYPES JANM19500/51901, JANTXM19500/51902, JANM19500/51903 (CLEAR LENS),AND JANTXM19500/51904 (CLEAR LENS)
A description is not available for this item.
August 9, 1999
SEMICONDUCTOR DEVICE, DIODE, LIGHT EMITTING, RED TYPES JAN1N6092 JANTX1N6092, JAN1N6609 (CLEAR LENS) JANTX1N6609 (CLEAR LENS), AND PANEL MOUNTED ASSEMBLY TYPES JANM19500/51901, JANTXM19500/51902, JANM19500/51903 (CLEAR LENS), AND JANTXM19500/51904 (CLEAR LENS)
This specification covers the performance requirements for JAN and JANTX red light-emitting diodes (LED) in a hermetic-sealed can and panel mount assemblies made from the same hermetic light emitting...
September 10, 1993
SEMICONDUCTOR DEVICE, DIODE, LIGHT EMITTING, RED TYPES JAN1N6092, JANTX1N6092, JAN1N6609 (CLEAR LENS), JANTX1N6609 (CLEAR LENS), AND PANEL MOUNT ASSEMBLY TYPES JANM19500/51901, JANTXM19500/51902, JANM19500/51903 (CLEAR LENS),AND JANTXM19500/51904 (CLEAR LENS)
A description is not available for this item.
January 10, 1992
SEMICONDUCTOR DEVICE, DIODE, LIGHT EMITTING, RED TYPES JAN1N6092, JANTX1N6092, JAN1N6609 (CLEAR LENS), JANTX1N6609 (CLEAR LENS), AND PANEL MOUNT ASSEMBLY TYPES JANM19500/51901, JANTXM19500/51902, JANM19500/51903 (CLEAR LENS),AND JANTXM19500/51904 (CLEAR LENS)
This specification covers the detail requirements for JAN and JANTX red light emitting diodes in hermetically-sealed can and panel mount assemblies made from the same hermetic light emitting diode...
October 25, 1990
SEMICONDUCTOR DEVICE, DIODE, LIGHT EMITTING, RED TYPES JAN1N6092, JANTX1N6092, JAN1N6609 (CLEAR LENS), JANTX1N6609 (CLEAR LENS), AND PANEL MOUNT ASSEMBLY TYPES JANM19500/51901, JANTXM19500/51902, JANM19500/51903 (CLEAR LENS),AND JANTXM19500/51904 (CLEAR LENS)
A description is not available for this item.
January 31, 1989
SEMICONDUCTOR DEVICE, DIODE, LIGHT EMITTING, RED TYPES JAN1N6092, JANTX1N6092, JAN1N6609 (CLEAR LENS), JANTX1N6609 (CLEAR LENS), AND PANEL MOUNT ASSEMBLY TYPES JANM19500/51901, JANTXM19500/51902, JANM19500/51903 (CLEAR LENS),AND JANTXM19500/51904 (CLEAR LENS)
A description is not available for this item.
MIL-S-19500/519
January 19, 1983
SEMICONDUCTOR DEVICE, DIODE, LIGHT EMITTING, RED TYPES JAN1N6092 AND JANTX1N6092 AND PANEL-MOUNTED ASSEMBLY TYPES JANM19500/51901 AND JTXM19500/51902
A description is not available for this item.
March 10, 1978
SEMICONDUCTOR DEVICE, DIODE, LIGHT EMITTING TYPES JAN 1N6092 AND JANTX 1N6092
A description is not available for this item.
March 8, 1977
SEMICONDUCTOR DEVICE, DIODE, LIGHT EMITTING TYPES JAN1N6092 AND JAN TX1N6092
A description is not available for this item.
July 20, 1976
SEMICONDUCTOR DEVICE, DIODE, LIGHT EMITTING TYPES JAN1N6092 AND JANTX1N6092
A description is not available for this item.