FORD ESA-M2D17-B

HOSE, HIGH EXPANSION - POWER STEERING PRESSURE ***TO BE USED WITH FORD WSS-M99P1111-A***

inactive
Buy Now
Organization: FORD
Publication Date: 9 September 2004
Status: inactive
Page Count: 7
scope:

The material defined by this specification is a high expansion hydraulic hose. This specification covers 7 types of hose fabricated from fabric and synthetic rubber, assembled with end fittings for use in automotive power steering applications as flexible connections. Types 1, 2, 3 hose shall be designed to operate through a temperature range of −40 to +135 °C when used under environmental working conditions. These hoses shall also withstand intermittent temperatures up to 149 °C. Types 4, 5, 6, 7 hose shall be designed to operate through a temperature range of −40 to +149 °C when used under environmental working conditions. These hoses shall also withstand intermittent temperatures up to 163 °C.

Types 1, 4, 7 Hose shall be suitable for 10.3 MPa max working pressure.

Types 2, 5 Hose shall be suitable for 9.6 MPa max working pressure.

Types 3, 6 Hose shall be suitable for 8.9 MPa max working pressure.

Document History

August 12, 2009
HOSE, HIGH EXPANSION - POWER STEERING PRESSURE ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a high expansion hydraulic hose. This specification covers 7 types of hose fabricated from fabric and synthetic rubber, assembled with end fittings for...
FORD ESA-M2D17-B
September 9, 2004
HOSE, HIGH EXPANSION - POWER STEERING PRESSURE ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a high expansion hydraulic hose. This specification covers 7 types of hose fabricated from fabric and synthetic rubber, assembled with end fittings for...
December 19, 1986
HOSE, HIGH EXPANSION - POWER STEERING PRESSURE
1. SCOPE The material defined by this specification is a high expansion hydraulic hose. This specification covers 7 types of hose fabricated from fabric and synthetic rubber, assembled with end...

References

Advertisement