DS/EN 302195-2 V1.1.1
Electromagnetic compatibility and Radio spectrum Matters (ERM); Radio equipment in the frequency range 9 kHz to 315 kHz for Ultra Low Power Active Medical Implants (ULP-AMI) and accessories; Part 2: Harmonized EN covering essential requirements of article 3.2 of the R&TTE Directive
| Organization: | DS |
| Publication Date: | 9 July 2004 |
| Status: | active |
| ICS Code (Telecommunications in general): | 33.020 |
scope:
The present document applies to Ultra Low Power Active Medical Implants (ULP-AMI) transmitters and receivers: - transmitters operating in range from 9 kHz to 315 kHz with power levels ranging up to 30 dBuA/m; - receivers operating in the range from 9 kHz to 315 kHz. The present document applies to ULP-AMI devices: - either with a Radio Frequency (RF) output connection and dedicated antenna, or with an integral antenna; - for telecommand, telemetry etc. applications; - for all types of digital modulation; - with or without speech. The present document covers fixed stations (physician programmer/controlle
Document History