ETSI - EN 301 124
Fixed Radio Systems; Point-to-Multipoint Equipment; Direct Sequence Code Division Multiple Access (DS-CDMA) Point-to-Multipoint Digital Radio Systems in Frequency Bands in the Range 3 GHz to 11 GHz
active, Most Current
| Organization: | ETSI |
| Publication Date: | 1 February 2001 |
| Status: | active |
| Page Count: | 25 |
Document History
EN 301 124
February 1, 2001
Fixed Radio Systems; Point-to-Multipoint Equipment; Direct Sequence Code Division Multiple Access (DS-CDMA) Point-to-Multipoint Digital Radio Systems in Frequency Bands in the Range 3 GHz to 11 GHz
A description is not available for this item.
October 1, 2000
Fixed Radio Systems; Point-to-Multipoint Equipement; Direct Sequence Code Division Multiple Access (DS-CDMA) Point-to-Multipoint Digital Radio Systems in Frequency Bands in the Range 3 GHz to 11 GHz
A description is not available for this item.
November 1, 1998
Transmission and Multiplexing (TM); Digital Radio Relay Systems (DRRS); Direct Sequence Code Division Multiple Access (DS-CDMA) Point-to-Multipoint DRRS in Frequency Bands in the Range 3 GHz to 11 GHz
The scope of the present document covers the following typical point-to-multipoint applications:
- Voice;
- Fax;
- voideband data;
- telex;
data up to 2 Mbit/s;
- ISDN.
August 1, 1998
Transmission and Multiplexing (TM); Digital Radio Relay Systems (DRRS); Direct Sequence Code Division Multiple Access (DS-CDMA) Point-to-Multipoint DRRS in Frequency Bands in the Range 3 GHz to 11 GHz
Applications
The scope of the present document covers the following typical point-to-multipoint applications:
- voice;
- fax;
- voiceband data;
- telex;
- data up to 2 Mbit/s;
- ISDN....
December 1, 1997
Transmission and Multiplexing (TM); Digital Radio Relay Systems (DRRS); Direct Sequence Code Division Multiple Access (DS-CDMA) Point-to-Multipoint DRRS in Frequency Bands in the Range 3 GHz to 11 GHz
Applications
- voice;
- fax;
- voiceband data;
- telex;
- data up to 2 Mbit/s;
- ISDN.
Frequencies
The present document covers fixed service allocations in the 3 GHz to 11 GHz band. Bands...