SN - NS-EN 4321:2003

Aerospace series - Bolts, double hexagon head with lockwire holes, relieved shank, long thread, in heat resisting nickel base alloy NI-PH2601 (Inconel 718), silver plated - Classification: 1 550 MPa (at ambient temperature) / 650ºC

inactive, Most Current
Organization: SN
Publication Date: 10 March 2003
Status: inactive
ICS Code (Bolts, screws, studs): 49.030.20

Document History

NS-EN 4321:2003
March 10, 2003
Aerospace series - Bolts, double hexagon head with lockwire holes, relieved shank, long thread, in heat resisting nickel base alloy NI-PH2601 (Inconel 718), silver plated - Classification: 1 550 MPa (at ambient temperature) / 650ºC
A description is not available for this item.
Advertisement