ISO 6336-6
Calculation of load capacity of spur and helical gears - Part 6: Calculation of service life under variable load
inactive
Buy Now
| Organization: | ISO |
| Publication Date: | 15 August 2006 |
| Status: | inactive |
| Page Count: | 30 |
| ICS Code (Gears): | 21.200 |
scope:
This part of ISO 6336 specifies the information and standardized conditions necessary for the calculation of the service life (or safety factors for a required life) of gears subject to variable loading. While the method is presented in the context of ISO 6336 and calculation of the load capacity of spur and helical gears, it is equally applicable to other types of gear stress.
Document History
November 1, 2019
Calculation of load capacity of spur and helical gears — Part 6: Calculation of service life under variable load
This document specifies the information and standardized conditions necessary for the calculation of the service life (or safety factors for a required life) of gears subject to variable loading for...
August 1, 2007
Calculation of load capacity of spur and helical gears - Part 6: Calculation of service life under variable load TECHNICAL CORRIGENDUM 1
A description is not available for this item.
ISO 6336-6
August 15, 2006
Calculation of load capacity of spur and helical gears - Part 6: Calculation of service life under variable load
This part of ISO 6336 specifies the information and standardized conditions necessary for the calculation of the service life (or safety factors for a required life) of gears subject to variable...