NPFC - MIL-M-38510/500
MICROCIRCUITS, DIGITAL, TTL, MULTIPLIER-ACCUMULATORS/MULTIPLIERS, MONOLITHIC SILICON
| Organization: | NPFC |
| Publication Date: | 4 August 1986 |
| Status: | active |
| Page Count: | 57 |
scope:
This specification covers the detail requirements for monolithic silicon, multiplier accumulators and multiplier circuits. Two product assurance classes are reflected in the complete part number.
The part number shall be in accordance with MIL-M-38510.
The device types shall be as follows:
Device Circuit Case outlines
type
01 Multiplier-accumulat
The device class shall be the product assurance level as defined in MIL-M-38510.
The case outlines shall be designated as follows:
Letter Case outline (see MIL-M-38510, appendix C) U C-7, 68-terminal SQ. CCP (.950" × .950") T C-5, 44-terminal SQ. CCP (.650" × .650")
Supply voltage range - - - - - - - - - - - - −0.5 V dc to 7.0 V dc Input voltage range - - - - - - - - - - - - - −0.5 to 5.5 V dc Output voltage range - - - - - - - - - - - - −0.5 to 5.5 V dc Storage temperature range - - - - - - - - - - −65°C to +150°C Junction temperature (Tj) 1/ - - - - - - - - - 175°C Thermal resistance, junction to case (θJC) Case U - - - - - - - - - - - - - - - - - - - 4.0°C/W Case T - - - - - - - - - - - - - - - - - - - 7.0°C/W
Beneficial comments (recommendations, additions, deletions) and any pertinent data which may be of use in improving this document should be addressed to: Rome Air Development Center (RBE-2), Griffiss AFB, NY 13441, by using the self-addressed Standardization Improvement Proposal (DD Form 1426) appearing at the end of this document or by letter.
Power dissipation (PD) 2/ Device 01 - - - - - - - - - - - - - - - - - 2.9 watts Device 02 - - - - - - - - - - - - - - - - - 4.7 watts Device 03 - - - - - - - - - - - - - - - - - 6.9 watts Device 04 - - - - - - - - - - - - - - - - - 2.5 watts Device 05 - - - - - - - - - - - - - - - - - 4.1 watts Device 06 - - - - - - - - - - - - - - - - - 6.1 watts
Supply voltage - - - - - - - - - - - - - - 4.5 V dc minimum to 5.5 V dc maximum Clock pulse width (tpw) measure at 1.5 V level - - - - - - - - - - - - - - - - - - 30 ns minimum Operating case temperature range - - - - - −55°C to +125°C
intended Use:
Microcircuits conforming to this specification are intended for original equipment design applications and logistic support of existing equipment.
Document History