DS/prEN 50382-2
Railway applications - Railway rolling stock high temperature power cables having special fire performance -- Part 2 - Single core silicone rubber insulated cables for 120 °C or 150 °C
pending
| Organization: | DS |
| Publication Date: | 29 May 2005 |
| Status: | pending |
| Page Count: | 26 |
| ICS Code (Cables): | 29.060.20 |
| ICS Code (Railway rolling stock in general): | 45.060.01 |
| ICS Code (Ignitability and burning behaviour of materials and products): | 13.220.40 |
Document History
June 28, 2013
Railway applications - Railway rolling stock high temperature power cables having special fire performance - Part 2: Single core silicone rubber insulated cables for 120 °C or 150 °C
Part 2 of EN 50382 specifies requirements for, and constructions and dimensions of, single core cables of the following types and voltage ratings:- 1,8/3 kV unscreened, unsheathed with or without...
May 21, 2008
Railway applications - Railway rolling stock high temperature power cables having special fire performance - Part 2: Single core silicone rubber insulated cables for 120 °C or 150 °C
Part 2 of EN 50382 specifies requirements for, and constructions and dimensions of, single core cables of the following types and voltage ratings:
- 1,8/3 kV unscreened, unsheathed with or without...
DS/prEN 50382-2
May 29, 2005
Railway applications - Railway rolling stock high temperature power cables having special fire performance -- Part 2 - Single core silicone rubber insulated cables for 120 °C or 150 °C
A description is not available for this item.
Railway applications - Railway rolling stock high temperature power cables having special fire performance - Part 2: Single core silicone rubber insulated cables for 120 °C or 150 °C
Part 2 of EN 50382 specifies requirements for, and constructions and dimensions of, single core cables of the following types and voltage ratings: - 1,8/3 kV unscreened, unsheathed with or without...