ASTM E2427

Standard Test Method for Acceptance by Performance Testing of U.S. Standard Test Sieves

inactive
Buy Now
Organization: ASTM
Publication Date: 1 October 2005
Status: inactive
Page Count: 7
ICS Code (Particle size analysis. Sieving): 19.120
scope:

This test method is a performance test for acceptance of U.S. Standard test sieves. It is an alternative method for checking the accuracy and long term reliability of test sieves by other than the use of Specification E 11 inspection methods. Since it is not possible to adjust the measuring capability of a test sieve, the method is designed to offer a verification procedure based on sieving performance, by comparison to a standard reference. This method is not proposed as an alternative to the inspection methods in accordance with Specifications E 11, E 323, E 454, E 674 or the procedures in Manual 32 to confirm sieve compliance thereto.

This test method compares the performance of a sieve against a calibration sieve, using a known quantity of reference material such that the long-term stability of sieves can be measured.

This test method does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

Relays, Time Delay, Thermal, Hermetically Sealed Adjustable, 3 to 180 Seconds, Flange Mount, SPST Contacts, 2 Amperes
A description is not available for this item.
ASTM E2427
October 1, 2005
Standard Test Method for Acceptance by Performance Testing of U.S. Standard Test Sieves
This test method is a performance test for acceptance of U.S. Standard test sieves. It is an alternative method for checking the accuracy and long term reliability of test sieves by other than the...
February 15, 2002
RELAYS, TIME DELAY, THERMAL, HERMETICALLY SEALED, ADJUSTABLE, 3 TO 180 SECONDS, FLANGE MOUNT, SPST CONTACTS, 2 AMPERES
A description is not available for this item.
October 27, 1986
RELAYS, TIME DELAY, THERMAL, HERMETICALLY SEALED, ADJUSTABLE, 3 TO 180 SECONDS, FLANGE MOUNT, SPST CONTACTS, 2 AMPERES
This specification is approved for use by all Departments and Agencies of the Department of Defense. The complete requirements for acquiring the relays described herein shall consist of this...
October 18, 1974
RELAYS, TIME DELAY, THERMAL, HERMETICALLY SEALED, ADJUSTABLE, 3 TO 180 SECONDS, FLANGE MOUNT, SPST CONTACTS, 2 AMPERES
A description is not available for this item.
July 13, 1970
RELAYS, TIME DELAY, THERMAL, HERMETICALLY SEALED, ADJUSTABLE, 3 TO 180 SECONDS, FLANGE MOUNT, SPST CONTACTS, 2 AMPERES
A description is not available for this item.
January 6, 1969
RELAYS, TIME DELAY, THERMAL, HERMETICALLY SEALED, ADJUSTABLE, 3 TO 180 SECONDS, FLANGE MOUNT, SPST CONTACTS, 2 AMPERES
A description is not available for this item.
August 1, 1963
RELAYS, TIME DELAY, THERMAL, HERMETICALLY SEALED, ADJUSTABLE, 3 TO 180 SECONDS, FLANGE MOUNT, SPST CONTACTS, 2 AMPERES
A description is not available for this item.
August 15, 1962
RELAYS, TIME DELAY, THERMAL, HERMETICALLY SEALED, ADJUSTABLE, 3 TO 180 SECONDS, FLANGE MOUNT, SPST CONTACTS, 2 AMPERES
A description is not available for this item.
June 6, 1957
RELAYS, TIME DELAY, THERMAL, HERMETICALLY SEALED, ADJUSTABLE, 3 TO 180 SECONDS, FLANGE MOUNT, SPST CONTACTS, 2 AMPERES
A description is not available for this item.

References

Advertisement